Comus International Datasheets for Level Switches
Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Contact Form: Normally Closed Switching Voltage: 250Vac Max. Switching Current: 2A Max. Switching Capacity: 40W SPDT Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 128.0mm (5.039in) Width:... | |
| Contact form: Reversible Float Switching Voltage: 125Vac Breakdown 250Vac Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 58.0mm (2.283in) Float Diameter:... | |
| Contact form: Reversible Float Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Solid Float Size: Length 58.0mm (2.283in)... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 100.0mm (3.93in) Width: 98.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 106.0mm (4.173in) Width: ∅52.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 108.0mm (4.251in) Width: 45.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 60.0mm (2.362in) Width: ∅28.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 72.0mm (2.952in) Width: 60.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 88.0mm (3.464in) Width: 41.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vdc Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistqance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 125.0mm (4.921in) Width: 118.0mm... | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only) | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 40Kg/cm2 Connection Thread: 3/8” G (BSP) 3/8” NPT (ST/ST Only) | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 40Kg/cm2 Connection Thread: 3/8” G (BSP) 3/8” NPT | |
| Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 90.0mm (3.543in) Float Movement: 43.0mm... | |
| Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm... | |
| Switching Voltage: 1.5 – 5.0 Vdc Switching Capacity: 0.12A 12 Vac / 0.15A 120 Vdc 25W Lamp Load at 120W Switching Resistance: 3.0 Ohms Max. Differential Angle: 8° . Max. | |
| Switching Voltage: 200 Vdc / 240 Vac Switching Current: 0.5A Max. Carry Current: 1.0A Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm (1.692in) | |
| Switching Voltage: 230 Vac Switching Capacity: 100 Watts Max. 10 Watts Min. Switch Resistance: Solid State Output Differential Angle: 10° Deg. Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 100 Watts Max 10 Watts Min. Switch Resistance: Solid State Output Differential Angle: 30° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 10A 120 Vac / 5A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10° Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length: 3.860m (12ft... | |
| Switching Voltage: 240 Vac Switching Capacity: 10A 120 Vac / 5A 240 Vac Switching Resistance: 3.0 Ohms Max. Differential Angle: 8° Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 65° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length:... | |
| Switching Voltage: 240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc Switch Resistance: 3.0 Ohms Max. Differential Angle: 25° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length:... | |
| Switching Voltage: 240 Vac Switching Capacity: 5A 240 Vac / 3A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10 Deg. Max Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length:... | |
| Switching Voltage:240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc Switch Resistance: 3.0 Ohms Max. Differential Angle: 8° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... |