PRC-SP-005 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC-SP-005
Description
Switching Power: 5 W
Switching Voltage: 125 VAC
Switching Current: 280 mA AC
Breakdown Voltage: 200 V
Contact Resistance: 140 mOhms
Description
Switching Power: 5 W
Switching Voltage: 125 VAC
Switching Current: 280 mA AC
Breakdown Voltage: 200 V
Contact Resistance: 140 mOhms
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC-SP-005
Switching Power: 5 W
Switching Voltage: 125 VAC
Switching Current: 280 mA AC
Breakdown Voltage: 200 V
Contact Resistance: 140 mOhms
- Switching Power: 5 W
- Switching Voltage: 125 VAC
- Switching Current: 280 mA AC
- Breakdown Voltage: 200 V
- Contact Resistance: 140 mOhms
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PRC-SP-005 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details