Comus International Proximity Sensors, Inductive Proximity Switches PIP-T8S-101

Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet
Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T8S-101 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T8S-101
Proximity Sensors, Inductive Proximity Switches PIP-T8S-101
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
  • M8 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm, short body
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: PNP NO
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T8S-101
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Sensors - Industrial - 1882-1072274-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers