Comus International Magnetic Proximity Switches S1370

Description
Assemtech S1370 Reed Switch
Request a Quote
Description
Assemtech S1370 Reed Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2897834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2897834
Magnetic Proximity Switches 2897834
Assemtech S1370 Reed Switch

Assemtech S1370 Reed Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2897834
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2700025 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.2000 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - AIS12N04AN024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
2 suppliers