Comus International Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| The micro vibration switch detects vibrations by means of a micro ball (d=0.8 mm). The ball bridges two contacts reducing the resistance between the two external connection pads from several... | |
| Acceleration Tilt Module Type: NPN Digital Output Voltage Range: 6 to 30 VDC Supply Current: 10 mA Tilt Resolution: < 0.6° Four Programmable Outputs | |
| Contact Capacity: 0.5 A at 120 VAC, 50 VA Contact Resistance: 5 Ohms at 3 VDC, 10 mA Make Angle: 35° to 65° from vertical Size: Length 17.02 mm (0.670... | |
| Contact Form: Normally Closed Switching Capacity: 3.0VA Max. Break Angle: 35° – 65° Contact Resistance: 30.0 Ohms Max. Tip Over Switch | |
| Contact Resistance: 0.3 Ohms Max. Switching Voltage: 240 Vac Max. Switching Current: 1 at 240 Vac / 1.8 at 120 Vac Differential Angle: 10° Max. Size:L:47.0mm (1.850in) H:12.0mm (.472in) W:11.0mm... | |
| Contact Resistance: 0.3 Ohms Max. Switching Voltage: 240 Vac Max. Switching Current:10A at 240 Vac/14A at 120 Vac Differential Angle: 15° Deg. Size: L: 46.5mm (1.830in) Dia:13.0mm (.512in) Tilt Switch... | |
| Contact Resistance: 0.3 Ohms Max. Switching Voltage: 240 Vac Max. Switching Current:15A at 240 Vac/19A at 120 Vac Differential Angle: 15° Deg. Size: L: 60.5mm (2.559in) Dia: 21.5mm (.846in) Tilt... | |
| Contact Resistance: 150 Ohms Max Switching Voltage: 175 Vac Switching Current: 0.25A Differential Angle: 120 Deg Max Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in) Tilt Switch | |
| Contact Resistance: 150 Ohms Max Switching Voltage: 240 Vac Switching Current: 0.50A Differential Angle: 90 Deg Max Size: L: 30.0mm (1.181in) H: 27.0mm (1.062in) W: 7.0mm (.276in) Tilt Switch | |
| Contact Resistance: 3 Ohms Max. Switching Voltage: 120 Vac Max. Switching Current: 1.0 A Max. Operating Angle: 10° ± 2° Size: Dia: 23.5mm (.925in) H: 12.4mm(.490in) Normally Open Contact | |
| Contact Resistance: 3 Ohms Max. Switching Voltage: 120 Vac Max. Switching Current: 1.0A Max. Operating Angle: 25° typ. Size: Dia: 23.5mm (.925in) H:10.7mm (.421in) Normally Open Contact | |
| Contact Resistance: 3 Ohms Max. Switching Voltage: 120 Vac Max. Switching Current: 1.0A Max. Operating Angle: 45° typ. Size: Dia: 23.5mm (.925in) H: 10.7mm (.421in) Normally Open Contact | |
| Contact Resistance: 3 Ohms Max. Switching Voltage: 120 Vac Max. Switching Current: 1A Differential Angle: 15° Deg. Size: Length: 46.5mm (1.830in) Diameter: 13.0mm (.512in) Tilt Switch | |
| Contact Resistance: 30 Ohms Max. Switching Voltage: 60 Vac/dc Max. Switching Current: 0.25A Max. Differential Angle: 15° Max. Size: L:47.0mm (1.850in) H:12.0mm (.472in) W:11.0mm (.433in) Tilt Switch (See CW1300-90) | |
| Contact Resistance: 5 Ohms Max. Switching Voltage: 240 Vac Max. Switching Current: 0.8A at 240 Vac / 1.5A at 120 Vac Operating Angle: 70° Nominal Size: Dia: 12.3mm (.524in) H:... | |
| Contact Resistance: 5 Ohms Max. Switching Voltage: 240 Vac Max. Switching Current: 7.0A at 240 Vac / 12.5A at 120 Vac Operating Angle: 35° ± 10° Size: Dia: 23.1mm (.909in)... | |
| Contact Resistance: 5 Ohms Max. Switching Voltage: 240 Vac Switching Current: 7.0A at 240 Vac / 12.5A at 120 Vac Operational Angle: 35° ± 10° Size: Dia: 23.1mm (.909in) H:... | |
| Contact Resistance: 5 Ohms Max Switching Voltage: 120 Vac Switching Current: 1.0A Max. Operating Angle: 35° Deg. Max. Size: L:32.0mm (1.181in) H:14.5mm (.571in) W:20.8mm (.811in) Normally Closed Contact | |
| Contact Resistance: 6 Ohms Max. Switching Voltage: 60 Vac Max. Switching Current: 0.25A Max. Operating Angle: 40° ± 15° Size: Dia: 18.0mm (.709in) H:16.0mm (.630in) Normally Closed Contact | |
| Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 0.3A at 240 Vac / 0.5A at 120 Vac Size: L: 10.2mm (.402in) Dia: 4.7mm (.185in) Contact Resistance:... | |
| Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 1.0A Max. Size: L:16.0mm (.630in) Dia: 9.1mm (.358in) Tilt switch Solid state AC only | |
| Differential Angle: 10 Deg Max Switching Voltage: 50 Vdc Max. Switching Current: 1.3A Size: L:13.7mm (.539in) Dia: 8.6mm (.339in) Tilt switch Automotive | |
| Differential Angle: 10 Deg Max Switching Voltage: 50 Vdc Switching Current: 1.3A Max. Size: L:13.7mm (.539in) Dia: 9.1mm (.358in) Tilt switch Automotive Switch | |
| Differential Angle: 10 Deg. Max. Switching Voltage: 120 Vac Max. Switching Current: 20A at 120 Vac Size: L: 45.21mm (1.780in) Dia: 15.87mm (.625in) Contact Resistance: 3 Ohms Max. High Power... | |
| Differential Angle: 8 Deg Max Switching Voltage: 120 Vac at 1.0A Switching Current: 1.5A Size L: 13.7mm (.539in) Dia: 9.3mm (.366in) Contact Resistance: 3 Ohms Max. 1 Electrode Robust Construction... | |
| Old Part Number: S1261 Operating Angle: 60 Deg Max Switching Voltage: 60 Vac Switching Current: 0.25A Size: Diameter: 4.7mm (.185in) Height:10.2mm (.402in) Tip-over switch Standard | |
| Operating Angle: 30 +/- 10 Deg Max Switching Voltage: 120 Vac Switching Current: 1A Contact Resistance: 3.0 Ohms Max Size: L: 9.5mm (.374in) Dia: 8.2mm (.323in) Compact tip-over switch – | |
| Operating Angle: 45 +/- 10 Deg Max Switching Voltage: 240 Vac Switching Current: 0.3A Size: Dia: 15.3mm (.602in) H: 17.0mm (.669in) Heavy Duty – Normally closed contact | |
| Operating Angle: 45 +/- 15 Deg Max Switching Voltage: 120 Vac Switching Current: 0.5A Size: L: 9.5mm (.374in) Dia: 8.2mm (.323in) Compact tip-over switch – Normally closed contact | |
| Operating Angle: 45 +/- 15 Deg Max Switching Voltage: 240 Vac Switching Current: 0.4A at 240Vac/1.0A at 120Vac Size: L: 9.7mm (.382in) Dia: 8.2mm (.323in) Standard switch – Normally closed... | |
| Operating Voltage: 24Vdc Max. Operating Current: 25mA Max. Omni-directional Switching Capacity: 5VA Max. Size: Length 35.0 (1.38in) Height: 25.4mm (1.00in) | |
| RoHS COMPLIANT Contact Capacity: 3VA Max Contact Resistance: 6 ohms Max. Break Angle: 10° to 25° from vertical Size: Length 13.84 (.544in) Diameter: 15.36mm (.605in) | |
| RoHS COMPLIANT Contact Capacity: 60V Max Contact Resistance: 10 ohms Max. Size: Length 11.71 (.461in) Diameter: 9.27mm (.365in) | |
| RoHS COMPLIANT Contact Capacity: 60V Max Contact Resistance: 100 ohms Max. Differential Angle: 10deg Max Size: Length 22.1 (.870in) Diameter: 5.94mm (.234in) | |
| RoHS COMPLIANT Contact Capacity: 60V Max Contact Resistance: 30 ohms Max. Differential Angle: 15° Max Size: Length 20.95 (.825in) Diameter: 5.94mm (.234in) | |
| RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 3.6 Vdc. Max. Switching Current: 1 mA Max. Operating Angle: 60° ± 10° Max. Contact Resistance: 1000 Ohms Max. Operating Temperature: -37° | |
| RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 3.6Vdc. Max. Switching Current: 1 mA Max. Operating Angle: 60° ± 10° Max. Contact Resistance: 1000 Ohms Max. Operating Temperature: -37° +100° | |
| RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 60V Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 40° ± 10° Max. Contact Resistance: 100 Ohms Max. Operating... | |
| RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 60V Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 60° ± 10° Max. Contact Resistance: 6 Ohms Max. at... | |
| ROHS COMPLIANT Contact Resistance: 3 Ohms Max. Switching Voltage: 120 Vac Max. Switching Current: 1A Differential Angle: 15° Deg. Size: L: 46.5mm (1.830in) Dia:13.0mm (.512in) Tilt Switch | |
| RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.20A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max at 5 Vdc. Operating Temperature: -37°C +100°C Size: Length: 8.08mm (.318in)... | |
| RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 10 Ohms Max. at 5Vdc Operating Temperature: -37°C +100°C Size: Over All Length: 0.538in... | |
| RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc. Operating Temperature: -37°C +100°C Size: Over All Length: 0.318in... | |
| RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc. Operating Temperature: -37°C +100°C Size: Over All Length: 0.354in... | |
| RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc Operating Temperature: -37° C +100° C Size: Over All... | |
| RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 75 Ohms Max. at 5Vdc Operating Temperature: -37° +100° C Size: Over All Length:... | |
| RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 75 Ohms Max. at 5Vdc Operating Temperature: -37° C +100° C Size: Over All... | |
| RoHS COMPLIANT Switching Voltage: 24VDC Max. Switching Current: 25mA Max. Contact Resistance: 5 Ohms Nom. Operating Temperature: -37° +100° C Size: Over All Length: 0.551in (14.00mm)Ref. Diameter: 0.366in (9.30mm) Movement/Vibration... | |
| RoHS COMPLIANT Switching Voltage: 24VDC Max. Switching Current: 25mA Max. Contact Resistance: 5 Ohms Nom. Operating Temperature: -37° +100°C Size: Over All Length: 0.551in (14.00mm)Ref. Diameter: 0.366in (9.30mm) Movement/Vibration Sensor... | |
| RoHS COMPLIANT Switching Voltage: 50V AC/DC Max. Switching Current: 0.15A Max. Switching Capacity: 2VA Max. Differential Angle: 40° Max. Contact Resistance: 100 Ohms Max. Size: Over All Length: 0.375in (9.52mm)... | |
| RoHS COMPLIANT Switching Voltage: 6-24Vdc Max. Switching Current: 1.0A Max. Differential Angle: 15° Max. Contact Resistance: 3 Ohms Max. at 10° Tilt Size: Over All Length: 0.837in (21.26mm) Diameter: 0.395in... | |
| RoHS COMPLIANT Switching Voltage: 6-24Vdc. Switching Current: 1A Differential Angle: 10° Max. Contact Resistance: 3 Ohms Max. Size: Length: 1.820in (46.23mm) Diameter: 0.543in (13.79mm) Leadwire Length: 7.0in (177.80mm) Encapsulated Tilt... | |
| RoHS COMPLIANT Switching Voltage: 6-24Vdc. Switching Current: 1A Differential Angle: 10° Max. Contact Resistance: 3 Ohms Max. Size:Length: 1.900in (48.26mm) Diameter: 0.580in (14.73mm) Leadwire Length: 7.0in (177.80mm) Encapsulated Tilt Switch... | |
| RoHS COMPLIANT Switching Voltage: 60V Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Differential Angle: 15° Max. Contact Resistance: 1 Ohm Max. Size: Over All Length: 0.875in (22.22mm) Diameter:... | |
| RoHS COMPLIANT Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Contact Resistance: 100 ohms Max. Size: Length 18.97mm (.747in) Diameter: 5.94mm (.234in) | |
| RoHS COMPLIANT Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Contact Resistance: 100 ohms Max. Size: Length 22.23mm (.875in) Diameter: 5.94mm (.234in) | |
| RoHS COMPLIANT Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Contact Resistance: 30 ohms Max. Size: Length 22.3 (.877in) Diameter: 4.7mm (.185in) | |
| Single Output Tilt Module Type: NPN Digital Output Voltage Range: 6 to 30 VDC Supply Current: 10 mA Tilt Resolution: < 0.5° 0-180° Factory Set | |
| Smart Tilt Module Type: MEMS based sensor Voltage Range: 10 to 30 VDC Supply Current: 7 mA Switch Angle: 45° ± 0.3° | |
| Supply Voltage: 5Vdc Max. Supply Current: 40mA Max. Output: 24mA at 5Vdc Omni-directional Size: Length: 60.0mm (2.362in) Width: 32.0mm (1.259in) Height: 20.3mm (.799in) | |
| Switching Current: 1.5A Max. Switching Capacity: 200VA Max. Operating Angle: 2°± 0.5° Contact Resistance: 5.0 Ohms Max. Size: Over All Length: .430in (10.92mm) Diameter: 0.605in (15.37mm) Electrode Diameter: 0.030in (0.76mm)... | |
| Switching Voltage: 120 VAC Max Switching Current: 0.25 A at 120 VAC / 0.25 A at 24 VDC Contact Resistance: 10 Ohms Max Differential Angle: 30° Max Size: Length 5.1... | |
| Switching Voltage: 120 Vac Switching Current: 0.2A at 120 Vac Contact Resistance: 3 Ohms Max. Differential Angle: 1 Deg. Max. Size: Over all Length: 0.580in (14.73mm) Diameter: 0.260in (6.6mm) Electrode... | |
| Switching Voltage: 120Vac Max. switching Current: 0.1A Max. Switching capacity: 3VA Max. Contact resistance: 5 Ohms Max. Size: Length: 7.1mm (.280in) Diameter: 4.6mm (.181in) | |
| Switching Voltage: 120Vac Max. Switching Current: 0.1A Max. Switching Capacity: 48VA Max. Differential Angle: 10° Max. Contact Resistance: 1.0 Ohms Max. Size: Over All Length: 0.760in (19.3mm) Diameter: 0.185in (4.7mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 0.20A Max. Switching Capacity: 30VA Max. Differential Angle: 10° Max. Contact Resistance: 3.0 Ohms Max. Size: Over All Length: 0.580in (14.7mm) Diameter: 0.222in (5.64mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 0.25A Max. Switching Capacity: 30VA Max. Differential Angle: 10° Max. Contact Resistance: 1.0 Ohms Max. Size: Over All Length: 1.075in (27.3mm) Diameter: 0.185in (4.7mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 0.25A Max. Switching Capacity: 60VA Max. Operating Angle: 60°± 10° Contact Resistance: 3.0 Ohms Max. Size: Over All Length: .665in (16.89mm) Diameter: 0.185in (4.7mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 100VA Max. Operating Angle: – Contact Resistance: 5 Ohms Size: Over All Length: 0.813in (20.64mm) Diameter: 0.322in (8.18mm) Electrode Diameter:... | |
| Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 100VA Max. Operating Angle: 45°± 10° Contact Resistance: 3.0 Ohms Max. Size: Over All Length: .813in (20.65mm) Diameter: 0.322in (8.19mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 100VA Max. Operating Angle: 60°± 10° Contact Resistance: 3.0 Ohms Max. Size: Over All Length: .813in (20.65mm) Diameter: 0.322in (8.19mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 120VA Max. Differential Angle: 10° Max. Contact Resistance: 3 Ohms Max. Size: Over All Length: 0.813in (20.65mm) Diameter: 0.322in (8.19mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 150VA Max. Operating Angle: 4°±1° Contact Resistance: 3.0 Ohms Max. Size: Over All Length: 0.720in (18.2mm) Diameter: 0.770in (19.56mm) Electrode... | |
| Switching Voltage: 120Vac Max. Switching Current: 1.5A Max. Contact Resistance: 5 Ohms Max. Tip-Over Switch (Normally Closed) | |
| Switching Voltage: 120Vac Max. Switching Current: 1.5A Max. Switching Capacity: – Operating Angle: 25°±10° Contact Resistance: 5 Ohms Max. Size: Over All Length: 0.433in (11.0mm) Diameter: 0.482in (12.3mm) Electrode Diameter:... | |
| Switching Voltage: 120Vac Max. Switching Current: 1.5A Max. Switching Capacity: 200VA Max. Operating Angle: 15° ± 3° Contact Resistance: 5.0 Ohms Max. Size: Over All Length: .470in (11.94mm) Diameter: 0.482in... | |
| Switching Voltage: 120Vac Max. Switching Current: 10.0A Max. Switching Capacity: 1200VA Max. Differential Angle: 10° Max. Contact Resistance: 3 Ohms Max. Size: Over All Length: 1.50in (38.10mm) Diameter: 0.440in (11.1mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 10.0A Max. Switching Capacity: 1200VA Max. Differential Angle: 15° Max. Contact Resistance: 3 Ohms Max. Size: Over All Length: 1.725in (43.81mm) Diameter: 0.435in (11.05mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 10.0A Max. Switching Capacity: 1200VA Max. Differential Angle: 30° Max. Contact Resistance: 10 Ohms Max. Size: Over All Length: 1.32in (33.53mm) Diameter: 0.375in (9.52mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 2.0A Max. Switching Capacity: 240VA Max. Differential Angle: 10° Max. Contact Resistance: 3 Ohms Max. Size: Over All Length: 1.09in (27.68mm) Diameter: 0.322in (8.18mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 20.0A Max. Switching Capacity: 2400VA Max. Differential Angle: 10° Max. Contact Resistance: 3.0 Ohms Max. Size: Over All Length: 1.50in (38.1mm) Diameter: 0.625in (15.875mm)... | |
| Switching Voltage: 120Vac Max. Switching Current: 20.0A Max. Switching Capacity: 2400VA Max. Differential Angle: 10° Max. Contact Resistance: 3.0 Ohms Max. Size: Over All Length: 1.740in (44.19mm) Diameter: 0.625in (15.875mm)... | |
| Switching Voltage: 24Vac Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Contact Resistance: 5 ohms Max. Size: Length 14.0 (.551in) Diameter: 8.2mm (.322in) | |
| Switching Voltage: 24Vdc Max. Switching Current: 0.15A Max. Switching Capacity: 5VA Max. Differential Angle: 2° Max. Contact Resistance: 5.0 Ohms Max. Size: Over All Length: 0.343in (8.71mm) Diameter: 0.135in (3.43mm)... | |
| Switching Voltage: 6-24Vdc Max. Switching Current: 1.0A Max. Differential Angle: 15° Max. Contact Resistance: 3 Ohms Max. at 10° Tilt Size: Over All Length: 0.600in (15.24mm) Diameter: 0.395in (10.03mm) Electrode... | |
| Switching Voltage: 6-24Vdc Max. Switching Current: 1.0A Max. Differential Angle: 15° Max. Contact Resistance: 3 Ohms Max. at 10° Tilt Size: Over All Length: 0.837in (21.26mm) Diameter: 0.395in (10.03mm) Electrode... | |
| Switching Voltage: 60 VDC Max. Switching Current: 0.8A Max. Switching Capacity: 3.0VA Max. Operating Angle: 45° ± 10° Contact Resistance: 30 Ohms Max. Tilt Switch | |
| Switching Voltage: 60Vac Max. Switching Current: 0.1A Max. Contact Resistance: 400 Ohms Max. Size: L: 6.35 (.250in) Dia: 4.2 (.166in) | |
| Switching Voltage: 60Vac Max. Switching Current: 0.1A Max. Switching Capacity: 3VA Max. Operating Angle: – Contact Resistance: 5 Ohms Size: Over All Length: 0.620in (15.75mm) Diameter: 0.185in (4.7mm) Electrode Diameter:... | |
| Switching Voltage: 60Vac Max. Switching Current: 0.1A Max. Switching Capacity: 3VA Max. Operating Angle: 15 Deg. Max. Contact Resistance: 30 ohms Max. Size: Length 8.71 (.342in) Diameter: 3.43mm (.135in) | |
| Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Differential Angle: 15° Max. Contact Resistance: 30 Ohms Max. Size: L: 1.181in (30.0mm) H: 0.787in (20.0mm) W: 0.276in... | |
| Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 25°±15° Max. Contact Resistance: 30 Ohms Max. Size: Over All Length: 0.433in (11.0mm) Diameter: 0.482in (12.3mm)... | |
| Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 50° ± 15° Max. Contact Resistance: 30 Ohms Max. Size: Over All Length: 0.486in (12.34mm) Diameter:... | |
| Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Operating Angle: 6°± 2° Contact Resistance: 5.0 Ohms Max. Size: Over All Length: .438in (11.12mm) Diameter: 0.482in (12.24mm)... | |
| Switching Voltage: 60Vac Max Switching Current: 0.2A Max. Switching Capacity: 3VA Max. Angle: 35° Max. Contact Resistance: 10 ohms Max. Size: Length: 1.023in (26.0mm) Diameter: .256in (6.5mm) Electrode Diameter: 0.020in... | |
| Teachable Tilt Module Type: NPN or PNP Digital Output Voltage Range: 6 to 30 VDC Supply Current: 10 mA Tilt Resolution: < 0.5° Teachable with simple push button | |
| X-Y Axis Analog Output Tilt Module Type: Two Analog Outputs Voltage Range: 7 to 30 VDC Supply Current: 20 mA Tilt Resolution: < 0.5° |