PIP-T30L-222 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T30L-222
Description
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (15mm)
Description
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (15mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T30L-222
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (15mm)
- M30 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- DC 90 Degree Plug-in (10-30V DC)
- Output Mode: PNP NO+NC
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: unshielded (15mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T30L-222 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance
0.0787 to 1.57 inch (2 to 40 mm)
View Details