Comus International Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| Aluminum Housing Rectangular Style Size: Length: 32.0mm (1.260in) Height: 15.0mm (0.591in) Width: 8.0mm (0.315in) | |
| Aluminum Housing Rectangular Style Size: Length: 35.0mm (1.377in) Height: 8.0mm (0.315in) Width: 20mm (0.787in) | |
| Brass / Bright Nickel Plated M12 Threaded Magnet Size: Length: 35.0mm (1.378in) Gauss Strength at Surface: 750 | |
| Case Material: Glass Filled Nylon Length: 28.5mm (1.122in) Height: 6.8mm (0.267in) Width: 19.0mm (0.748in) | |
| Cylindrical Magnet Size: Diameter: 9.5mm (0.374in) Length: 26.0mm (1.023in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Surface Gauss: 4500 | |
| Cylindrical Magnet Size: Length 15.0mm Diameter 3.0mm Material: Alcomax | |
| Cylindrical Magnet Size: Length 20.0mm Diameter 6.0mm Material: Alnico | |
| Cylindrical Magnet Size: Length: 30.0mm (1.181in) Diameter: 10.0mm (.394in) Material: Alcomax | |
| Cylindrical Magnet Size: Length: 30.0mm (1.181in) Diameter: 8.0mm (.314in) Material: Neodymium Iron Boron | |
| Cylindrical Magnet Size: Length: 40.0mm (1.574in) Diameter: 12.5mm (.492in) Material: Alcomax | |
| Disc Magnet Size: Diameter: 10.0mm (.394in) Length: 5.0mm (.197in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 22.0mm Length: 2.0mm Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 3.0mm (.118in) Length: 1.0mm (.039in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 3.0mm (.118in) Length: 2.0mm (.079in) Material: Neodymium Iron Boron (NdFeb) Nickel plated Features: High Strength | |
| Disc Magnet Size: Diameter: 4.0mm (.157in) Length: 3.0mm (.118in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 6.0mm (.236in) Length: 2.0mm (.079in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength *PLEASE NOTE* – This magnet has a small dimple to identify... | |
| Disc Magnet Size: Diameter: 6.0mm (.236in) Length: 4.0mm (.158in) Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Disc Magnet Size: Diameter: 9.0mm Length: 5.0mm Nickel Plated Features: High Strength | |
| Material: ABS Size: Length: 47.0mm (1.85in) Height: 10.0mm (0.39in) Width: 12.0mm (0.47in) | |
| Material: Moulded Polystyrene Size: 20.0mm (0.787in) Height: 7.0mm (0.28in) Width: 15.0mm (0.591in) | |
| Material: Moulded Polystyrene Size: Length: 30.0mm (1.181in) Height: 9.0mm (0.35in) Width: 20.0mm (0.79in) | |
| Metal Threaded Housing Size: Length: 50.0mm Diameter: M12 Thread Material: Brass-nickel plated Operating Temperature: -20° +85°C | |
| Metal Threaded Housing Size: Length: 50.0mm Diameter: M18 Thread Material: Brass-nickel plated Operating Temperature: -20° to +85°C | |
| Plastic Moulded Housing Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) | |
| Plastic Moulded Housing Size: Length: 23.0mm (0.906in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) | |
| Rectangular Cased Magnet Length: 30 mm (1.181 in) Height: 7 mm (0.276 in) Width : 20 mm (0.787 in) Case Material: Nylon 66 | |
| Rectangular Magnet Size: Length: 12.7 Height: 3.18mm Width: 1.59 Material: Alcomax | |
| Rectangular Magnet Size: Length: 19.5 Height: 3.18 Width: 3.18 Material: Alcomax | |
| Rectangular Magnet Size: Length: 25.4 Height: 6.35 Width: 6.35 Material: Alcomax | |
| Rectangular Magnet Size: Length: 27.9 Height: 4.75 Width: 4.75 Material: Alcomax | |
| Ring Cased Magnet Size: Diameter: 22.5mm (0.886in) Depth: 12.0mm (0.472in) Case Material: Plastic | |
| Ring Magnet Size: Diameter: 14.0mm Length: 6.0mm Hole size 4.0mm Material: Neodymium Iron Boron (NdFeb) Nickel Plated Features: High Strength | |
| Ring Magnet Size: Diameter: 15.0mm (.591in) Width: 6.0mm (.236in) Material: Anistropic sintered ferrite |