Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA-SA-003

Description
Contact Form: NO Switching Voltage: 400 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 8 mm Min Contact Resistance: 150 mOhms Max
Datasheet
Description
Contact Form: NO Switching Voltage: 400 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 8 mm Min Contact Resistance: 150 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA-SA-003 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-SA-003
Proximity Sensors, Magnetic / Reed Proximity Switches PRA-SA-003
Contact Form: NO Switching Voltage: 400 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 8 mm Min Contact Resistance: 150 mOhms Max
  • Contact Form: NO
  • Switching Voltage: 400 VAC Max
  • Switching Current: 0.5 A Max
  • Switching Capacity: 10 VA Max
  • Switching Distance: 8 mm Min
  • Contact Resistance: 150 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA-SA-003
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1123EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3298 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details