PHOTOELECTRIC SENSOR; Sensing Range Max:5mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:PRA 240/30; Sensor Input:Optical; Switching Voltage:400VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 09WX7019 |
| Product Name | Photoelectric Sensor; Sensing Range Max Comus (Assemtech) |
| Operation Distance | 0.1969 inch (5 mm) |