Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SA-R03

Description
Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Max Switched Current: 400 mA DC Max Carry Current: 0.5 A Max Contact Resistance: 140 mOhms Max
Datasheet
Description
Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Max Switched Current: 400 mA DC Max Carry Current: 0.5 A Max Contact Resistance: 140 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB-SA-R03 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-SA-R03
Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SA-R03
Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Max Switched Current: 400 mA DC Max Carry Current: 0.5 A Max Contact Resistance: 140 mOhms Max
  • Operate Range: 10 – 40 AT
  • Switched Power: 5 W Max
  • Switched Voltage: 175 VDC Max
  • Switched Current: 400 mA DC Max
  • Carry Current: 0.5 A Max
  • Contact Resistance: 140 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB-SA-R03
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028156-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details