Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA 30/25

Description
Contact Form: NO Switching Voltage: 30 VAC Max Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max
Datasheet
Description
Contact Form: NO Switching Voltage: 30 VAC Max Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA 30/25 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA 30/25
Proximity Sensors, Magnetic / Reed Proximity Switches PRA 30/25
Contact Form: NO Switching Voltage: 30 VAC Max Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max
  • Contact Form: NO
  • Switching Voltage: 30 VAC Max
  • Switching Current: 0.01 A Max
  • Switching Capacity: 0.25 VA Max
  • Switching Distance: 10 mm Min
  • Contact Resistance: 500 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA 30/25
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular Magnetic Proximity Sensor - S3395 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details