PIP-T30S-221 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T30S-221
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO+NC
Power Supply DC 10-30V
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (15mm)
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO+NC
Power Supply DC 10-30V
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (15mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T30S-221
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO+NC
Power Supply DC 10-30V
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (15mm)
- M30 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: PNP NO+NC
- Power Supply DC 10-30V
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: unshielded (15mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T30S-221 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data