Comus International Magnetic Proximity Switches S1514

Description
Assemtech S1514 Reed Switch
Request a Quote
Description
Assemtech S1514 Reed Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 3615150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
3615150
Magnetic Proximity Switches 3615150
Assemtech S1514 Reed Switch

Assemtech S1514 Reed Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 3615150
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001227-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
18 mm Cylindrical Sensor - 42CA-U2KPB-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.51 inch (140 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details