Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRC-TN-001

Description
Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 200 mOhms Max
Datasheet
Description
Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 200 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRC-TN-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC-TN-001
Proximity Sensors, Magnetic / Reed Proximity Switches PRC-TN-001
Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 200 mOhms Max
  • Contact Form: Change Over
  • Switching Voltage: 175 VAC Max
  • Switching Current: 0.4 A Max
  • Switching Capacity: 5 VA Max
  • Switching Distance: 3 mm Min
  • Contact Resistance: 200 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRC-TN-001
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1730-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3065 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
View Details