PRA-RP-003 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-RP-003
Description
Contact Form: NO
Switching Voltage: 400 VAC Max
Switching Current: 2.0 A Max
Switching Capacity: 40 VA Max
Switching Distance: 5 mm Min
Description
Contact Form: NO
Switching Voltage: 400 VAC Max
Switching Current: 2.0 A Max
Switching Capacity: 40 VA Max
Switching Distance: 5 mm Min
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-RP-003
Contact Form: NO
Switching Voltage: 400 VAC Max
Switching Current: 2.0 A Max
Switching Capacity: 40 VA Max
Switching Distance: 5 mm Min
- Contact Form: NO
- Switching Voltage: 400 VAC Max
- Switching Current: 2.0 A Max
- Switching Capacity: 40 VA Max
- Switching Distance: 5 mm Min
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PRA-RP-003 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.2000 inch (5.08 mm)
View Details
2 suppliers