Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRC-SP-003

Description
Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 10 mm Min Contact Resistance: 120 mOhms Max
Datasheet
Description
Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 10 mm Min Contact Resistance: 120 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRC-SP-003 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC-SP-003
Proximity Sensors, Magnetic / Reed Proximity Switches PRC-SP-003
Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 10 mm Min Contact Resistance: 120 mOhms Max
  • Contact Form: Change Over
  • Switching Voltage: 175 VAC Max
  • Switching Current: 0.4 A Max
  • Switching Capacity: 5 VA Max
  • Switching Distance: 10 mm Min
  • Contact Resistance: 120 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRC-SP-003
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Bipolar Switch - A1202LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular DC 2 Wire Inductive Proximity Sensor - S3842 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details