Comus International Proximity Sensors, Inductive Proximity Switches PIP-T30S-211

Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm)
Datasheet
Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T30S-211 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T30S-211
Proximity Sensors, Inductive Proximity Switches PIP-T30S-211
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm)
  • M30 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: PNP NC
  • Power Supply DC 10-30V
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: unshielded (15mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T30S-211
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000718-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040747-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers