PIP-T8S-211 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T8S-211
Description
M8 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm, short body
DC 90 Degree Plug-in (10-30V DC)
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (1mm)
Description
M8 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm, short body
DC 90 Degree Plug-in (10-30V DC)
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (1mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T8S-211
M8 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm, short body
DC 90 Degree Plug-in (10-30V DC)
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (1mm)
- M8 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 8mm, short body
- DC 90 Degree Plug-in (10-30V DC)
- Output Mode: PNP NC
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: shielded (1mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T8S-211 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Operation Distance
0.5906 inch (15 mm)
Repeatability
29.53 mils (750 µm)
Switching Frequency
0.7000 kHz
View Details
2 suppliers