Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PTC 130/30

Description
Contact Form/Style: C/Changeover Switching Voltage: 100Vac Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter: M6 thread
Request a Quote Datasheet
Description
Contact Form/Style: C/Changeover Switching Voltage: 100Vac Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter: M6 thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PTC 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PTC 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches PTC 130/30
Contact Form/Style: C/Changeover Switching Voltage: 100Vac Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter: M6 thread
  • Contact Form/Style: C/Changeover
  • Switching Voltage: 100Vac
  • Switching Capacity: 5 W/VA
  • Switching Current: 0.5A Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 3.0mm Min.

Size:

  • Length: 28.0mm (1.102in)
  • Diameter: M6 thread
Supplier's Site Datasheet
Magnetic Proximity Switches - 4553744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
4553744
Magnetic Proximity Switches 4553744
Assemtech PTC 130/30 Reed Switch

Assemtech PTC 130/30 Reed Switch

Supplier's Site

Technical Specifications

  Comus International RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number PTC 130/30 4553744
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 0.1181 inch (3 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001787-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-D1RFAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 6.61 inch (168 mm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details