Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SA-L04

Description
Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Switched Current: 400 mA DC Carry Current: 0.5 A DC Max Contact Resistance: 140 mOhms Max
Datasheet
Description
Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Switched Current: 400 mA DC Carry Current: 0.5 A DC Max Contact Resistance: 140 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB-SA-L04 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-SA-L04
Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SA-L04
Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Switched Current: 400 mA DC Carry Current: 0.5 A DC Max Contact Resistance: 140 mOhms Max
  • Operate Range: 10 – 40 AT
  • Switched Power: 5 W Max
  • Switched Voltage: 175 VDC
  • Switched Current: 400 mA DC
  • Carry Current: 0.5 A DC Max
  • Contact Resistance: 140 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB-SA-L04
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001780-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2669957 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details