Comus International Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Built in the cover of electric switch box (surface mount or flush mount) For use where contact by hand is not allowed (e.g. food processing, clean rooms, hospitals) Works under... | |
| Contact Form: Normally Closed Switching Voltage: 250Vac Max. Switching Current: 2A Max. Switching Capacity: 40W SPDT Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 128.0mm (5.039in) Width:... | |
| Contact form: Reversible Float Switching Voltage: 125Vac Breakdown 250Vac Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 58.0mm (2.283in) Float Diameter:... | |
| Contact form: Reversible Float Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Solid Float Size: Length 58.0mm (2.283in)... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 100.0mm (3.93in) Width: 98.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 106.0mm (4.173in) Width: ∅52.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 108.0mm (4.251in) Width: 45.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 60.0mm (2.362in) Width: ∅28.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 72.0mm (2.952in) Width: 60.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 88.0mm (3.464in) Width: 41.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vdc Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistqance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 125.0mm (4.921in) Width: 118.0mm... | |
| Detection range up to 200mm Short M30 housing with M12 connector No blind range for most materials Measurement independent of material, surface, colour and size of target Works under dust,... | |
| Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light... | |
| For all glass fiber wave guides of Assemtech (scanners and barriers) Detection of smallest objects Teach-In with button or externally Very robust die cast housing High light power High speed... | |
| Large detection range up to 1500mm Small size in popular ‚R-Shape’ Microprocessor controlled No blind range Very high switching frequency (200Hz) For detection of fast objects and objects with small... | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only) | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 40Kg/cm2 Connection Thread: 3/8” G (BSP) 3/8” NPT (ST/ST Only) | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 40Kg/cm2 Connection Thread: 3/8” G (BSP) 3/8” NPT | |
| Measuring distances from 80mm up to 5m High detection sensitivity Very low profile, small size Versions with analogue and /or binary output Versions with synchronization input Measurement independent of material,... | |
| Measuring range up to 1000mm Highly resistant against most chemicals such as acids and lyes Housing made of PVDF or PTFE Small size Measurement irrespective of material, surface, colour and... | |
| Measuring range up to 200mm Very small blind range Narrow detection beam Small size M12x1 Teach-In Binary or analogue outputs Special versions with particularly narrow beam or chemically resistant Measurement... | |
| Measuring ranges up to 1500mm Version with 90° (radial) transducer Versions with synchronisation input Small size M18 x 1 Measurement independent of material, surface, colour and size of target Work... | |
| Non contact detection, positioning, counting, supervision Glass instead of plastic Very robust, no aging thanks to glass Fiber cross sections 0.5 – 4mm2 Lengths 250 – 5000mm Various small scanner... | |
| Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 90.0mm (3.543in) Float Movement: 43.0mm... | |
| Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm... | |
| Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser... | |
| Switching Voltage: 1.5 – 5.0 Vdc Switching Capacity: 0.12A 12 Vac / 0.15A 120 Vdc 25W Lamp Load at 120W Switching Resistance: 3.0 Ohms Max. Differential Angle: 8° . Max. | |
| Switching Voltage: 200 Vdc / 240 Vac Switching Current: 0.5A Max. Carry Current: 1.0A Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm (1.692in) | |
| Switching Voltage: 230 Vac Switching Capacity: 100 Watts Max. 10 Watts Min. Switch Resistance: Solid State Output Differential Angle: 10° Deg. Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 100 Watts Max 10 Watts Min. Switch Resistance: Solid State Output Differential Angle: 30° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 10A 120 Vac / 5A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10° Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length: 3.860m (12ft... | |
| Switching Voltage: 240 Vac Switching Capacity: 10A 120 Vac / 5A 240 Vac Switching Resistance: 3.0 Ohms Max. Differential Angle: 8° Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 65° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length:... | |
| Switching Voltage: 240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc Switch Resistance: 3.0 Ohms Max. Differential Angle: 25° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length:... | |
| Switching Voltage: 240 Vac Switching Capacity: 5A 240 Vac / 3A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10 Deg. Max Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length:... | |
| Switching Voltage:240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc Switch Resistance: 3.0 Ohms Max. Differential Angle: 8° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Ultrasonic fork barrier with analogue output 0…10V The analogue signal is a function of lateral covering For edge control and web guidance systems For transparent foils For contaminated air High... |