Comus International Magnetic Proximity Switches S1371

Description
Assemtech S1371 Reed Switch
Request a Quote Datasheet
Description
Assemtech S1371 Reed Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2897840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2897840
Magnetic Proximity Switches 2897840
Assemtech S1371 Reed Switch

Assemtech S1371 Reed Switch

Supplier's Site
Proximity Switch, Reed, 175Vac; Sensing Range Max Comus - 49X0850 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Reed, 175Vac; Sensing Range Max Comus
49X0850
Proximity Switch, Reed, 175Vac; Sensing Range Max Comus 49X0850
PROXIMITY SWITCH, REED, 175VAC; Sensing Range Max:3mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:250mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROXIMITY SWITCH, REED, 175VAC; Sensing Range Max:3mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:250mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2897840 49X0850
Product Name Magnetic Proximity Switches Proximity Switch, Reed, 175Vac; Sensing Range Max Comus
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Other; Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3073 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details