Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA-TS-005

Description
Contact Form: A High Voltage Switching Capacity: 10 W/VA Switching Voltage: 400 VDC/AC Breakdown Voltage: 600 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
Datasheet
Description
Contact Form: A High Voltage Switching Capacity: 10 W/VA Switching Voltage: 400 VDC/AC Breakdown Voltage: 600 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA-TS-005 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-TS-005
Proximity Sensors, Magnetic / Reed Proximity Switches PRA-TS-005
Contact Form: A High Voltage Switching Capacity: 10 W/VA Switching Voltage: 400 VDC/AC Breakdown Voltage: 600 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
  • Contact Form: A High Voltage
  • Switching Capacity: 10 W/VA
  • Switching Voltage: 400 VDC/AC
  • Breakdown Voltage: 600 VDC
  • Switching Current: 0.5 A
  • Carry Current: 1.0 A
  • Body Length: 35.0mm (1.378in)
  • Housing/Nut Material: Stainless Steel
  • Cable: PVC 24 awg
  • M8 Proximity Switch
  • Suggested Magnet: PRM-TS-001
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA-TS-005
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3211ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3104 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details