Comus International Proximity Sensors, Magnetic / Reed Proximity Switches SRA-SP-006

Description
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 42.0mm (1.653in) Height: 20.0mm (0.787in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
Datasheet
Description
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 42.0mm (1.653in) Height: 20.0mm (0.787in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - SRA-SP-006 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
SRA-SP-006
Proximity Sensors, Magnetic / Reed Proximity Switches SRA-SP-006
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 42.0mm (1.653in) Height: 20.0mm (0.787in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
  • Contact Form / Style: (A) Normally Open
  • Switching Voltage: 140Vac
  • Switching Current: 0.5A
  • Switching Capacity: 10.0VA Max.
  • Contact Resistance: 100 mOhms Max.
  • Switching Distance: 6.0mm Min. (0.236in)
  • Size: Length: 42.0mm (1.653in)
  • Height: 20.0mm (0.787in)
  • Width: 27.0mm (1.062in)
  • Leadwire Length: 300mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number SRA-SP-006
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.2362 inch (6 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3040 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Inductive Washdown Inductive Sensors -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance 0.0787 to 1.57 inch (2 to 40 mm)
View Details