PSAM 240/30 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PSAM 240/30
Description
Switching Voltage: 400Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 100 mOhms Max.
Switching Distance: 8.0mm
Size:
L: 1.377in (35.0mm)
H: 0.787in (20.0mm)
W: 0.315in (8.0mm)
Leadwire Length: 11.811in (300.0mm)
Normally Open Switch
Aluminium housing
Description
Switching Voltage: 400Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 100 mOhms Max.
Switching Distance: 8.0mm
Size:
L: 1.377in (35.0mm)
H: 0.787in (20.0mm)
W: 0.315in (8.0mm)
Leadwire Length: 11.811in (300.0mm)
Normally Open Switch
Aluminium housing
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PSAM 240/30
Switching Voltage: 400Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 100 mOhms Max.
Switching Distance: 8.0mm
Size:
L: 1.377in (35.0mm)
H: 0.787in (20.0mm)
W: 0.315in (8.0mm)
Leadwire Length: 11.811in (300.0mm)
Normally Open Switch
Aluminium housing
- Switching Voltage: 400Vac Max.
- Switching Current: 0.50A Max.
- Switching Capacity: 10.0VA Max.
- Contact Resistance: 100 mOhms Max.
- Switching Distance: 8.0mm
Size:
- L: 1.377in (35.0mm)
- H: 0.787in (20.0mm)
- W: 0.315in (8.0mm)
- Leadwire Length: 11.811in (300.0mm)
- Normally Open Switch
- Aluminium housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PSAM 240/30 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Operation Distance
|
0.3150 inch (8 mm)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0394 to 0.3937 inch (1 to 10 mm)
View Details