Comus International Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| Boards, AC Loads, 1 relay Inductive loads with cos φ > 0,65 Inductive loads with cos φ > 0,85 Remark: also possible for DC loads | |
| Boards, AC Loads, 2 relays Inductive loads with cos φ > 0,65 Inductive loads with cos φ > 0,85 Remark: also possible for DC loads | |
| Boards, AC Loads, 3 relays Inductive loads with cos φ > 0,65 Inductive loads with cos φ > 0,85 Remark: also possible for DC loads | |
| Boards, AC Loads, motor reversing | |
| Boards, Interface modules, 1 to 8 relays The module boards are supplied without solid state relays or miniature fuses. The fuses are easy to change and there is LED status... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 200 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. DIP / SMD 3750 Vrms Min. Optional... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 250 (VAC peak or VDC) Load Current: 170 mA I/O Breakdown Voltage: 1500 Vrms Min. LED Current: 3.0 mA... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 350 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. DIP / SMD 3750 Vrms Min. Optional... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 40 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. DIP / SMD 3750 Vrms Min. Optional... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 40 (VAC peak or VDC) Load Current: 250 mA I/O Breakdown Voltage: 1500 Vrms Min. LED Current: 3.0 mA... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 400 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. DIP / SMD 3750 Vrms Min. Optional... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 60 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. DIP / SMD 3750 Vrms Min. Optional... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 600 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. DIP / SMD 3750 Vrms Min. Optional... | |
| Contact Form: 1 Form A / 2 Form A Load Voltage: 80 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. DIP / SMD 3750 Vrms Min. Optional... | |
| Contact Form: 1 Form A Load Voltage: 1500 (VAC peak or VDC) I/O Breakdown Voltage: 3750 Vrms Min. Optional High I/O BV: 5000 Vrms Min. LED Current: 5.0 mA Max. | |
| Contact Form: 1 Form A Load Voltage: 60 (VAC peak or VDC) I/O Breakdown Voltage: 3750 Vrms Min. Optional High I/O BV: 5000 Vrms Min. LED Current: 3.0 mA Max. | |
| Contact Form: 1 Form A Load Voltage: 60 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. LED Current: 3.0 mA Max. Low Off-State Leakage Current: 1.0 μ | |
| Contact Form: 1 Form A Load Voltage: 600 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. LED Current: 3.0 mA Max. Low Off-State Leakage Current: 1.0 μ | |
| Contact Form: 2 Form A Load Voltage: 60 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. LED Current: 3.0 mA Max. Low Off-State Leakage Current: 1.0 μ | |
| Contact Form: 2 Form A Load Voltage: 600 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. LED Current: 3.0 mA Max. Low Off-State Leakage Current: 1.0 μ | |
| Din-Rail, AC loads, 19 to 30VAC input, 16mm thickness For additional details, please check the datasheet. | |
| Din-Rail, AC loads, 90 to 280VAC input, 16mm thickness For additional details, we would like to refer to the datasheet. | |
| Din-Rail, DC loads, 3 to 32VDC input, 16mm thickness For additional details, please check the datasheet. | |
| Hockey Puck Housing, Panel Mounted, Special SSR, Monitoring Microprocessor controlled monitoring relay with LED-indication of the status and alarm output. Indicates open or short circuit, interruption, supply voltage and AC... | |
| Hockey Puck Housing, Panel Mounted, Special SSR, Phase control Please check the data sheet for additional information or contact us directly. | |
| Hockey Puck Housing, Panel Mounted AC Loads, AC Input, Thyristor 280V Designed to switch inductive loads like electric motors and valves (R-types) as well as resistive loads like heaters and... | |
| Hockey Puck Housing, Panel Mounted AC Loads, AC Input, Triac 280V Especially suited to switch resistive loads as in heaters and lamps. | |
| Hockey Puck Housing, Panel Mounted AC Loads, AC Input, Triac 420V Especially suited to switch resistive loads as in heaters and lamps. | |
| Hockey Puck Housing, Panel Mounted AC Loads, DC Input, BTB Thyristor 280V Designed to switch inductive loads like electric motors and valves (R-types) as well as resistive loads like heaters... | |
| Hockey Puck Housing, Panel Mounted AC Loads, DC Input, BTB Thyristor 480V For switching applications in three phase systems, the WG 480 series offers excellent reliability due to high noise... | |
| Hockey Puck Housing, Panel Mounted AC Loads, DC Input, BTB Thyristor 660V For switching applications in three phase systems, the WG 660 series offers excellent reliability due to high noise... | |
| Hockey Puck Housing, Panel Mounted AC Loads, DC Input, Triac 280V Especially suited to switch resistive loads as in heaters and lamps. | |
| Hockey Puck Housing, Panel Mounted AC Loads, DC Input, Triac 420V Especially suited to switch resistive loads as in heaters and lamps. | |
| Interface, AC in, Open Collector For monitoring of electronic load circuits. | |
| Interface, DC in, AC out For resistive loads and inductive loads with cos φ > 0,85 | |
| Interface, DC in, DC out Resistive, inductive, capacitive loads | |
| Interface, DC in, open collector Monitoring of electronic load circuits | |
| Maxi Puck Housing, Panel Mounted AC Loads, DC Input, 3 Phase This series is able to switch three phase loads with one control signal up to rated line currents of... | |
| Maxi Puck Housing, Panel Mounted AC Loads, DC Input, Motor Reversing This series is recommended for electronic motor reversing in three phase systems. Load voltages up to 480 Vac and... | |
| Panel Mounted, DC Loads, MOSFET 50 to 400V This is the chassis mounting version with MOSFET output and load currents up to 30A. Types with IGBT output are available for... | |
| PCB Mounted, DC Loads, 50 to 400V This PCB mounting type has a MOSFET output, suitable for resistive and capacitive loads. For inductive loads a protection circuit (diode or snubber)... | |
| PCB Mounted, Phase control, 5A/280V The WG A8 series also offers phase controlled or linear controlled power for heaters or lighting up to 5A. | |
| PCB Mounting, AC Loads, 2A/280V Offers high component density on the PCB with a maximum load current of 2A | |
| PCB Mounting, AC Loads, 3 to 5A/280V Especially developed for PCB mounting with very small dimensions and load currents of 3A or 5A. There are types with 600 V peak-off-state... | |
| PCB Mounting, AC Loads, 5A/420 to 660V Especially developed for PCB mounting with very small dimensions and load currents of 3A or 5A. THere are types with 600 V peak-off-state... | |
| SSR accessories, din-rail clamps for panel mount SSR’s Available in small or large version. | |
| SSR accessories, heatsink 3.5 to 0.3 K/W | |
| SSR accessories, protection cover, large | |
| SSR accessories, protection cover, small | |
| SSR accessories, thermal pads, panel mounted | |
| SSR accessories, varistor protection for WG A0, 400V |