Comus International Proximity Sensors, Magnetic / Reed Proximity Switches SRA-SP-003

Description
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 40.0mm (1.574in) Height: 15.0mm (0.590in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
Datasheet
Description
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 40.0mm (1.574in) Height: 15.0mm (0.590in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - SRA-SP-003 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
SRA-SP-003
Proximity Sensors, Magnetic / Reed Proximity Switches SRA-SP-003
Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 40.0mm (1.574in) Height: 15.0mm (0.590in) Width: 27.0mm (1.062in) Leadwire Length: 300mm (11.811in)
  • Contact Form / Style: (A) Normally Open
  • Switching Voltage: 140Vac
  • Switching Current: 0.5A
  • Switching Capacity: 10.0VA Max.
  • Contact Resistance: 100 mOhms Max.
  • Switching Distance: 6.0mm Min. (0.236in)
  • Size: Length: 40.0mm (1.574in)
  • Height: 15.0mm (0.590in)
  • Width: 27.0mm (1.062in)
  • Leadwire Length: 300mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number SRA-SP-003
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.2362 inch (6 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 2668532 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.64 inch (67 mm)
View Details
Switches (Solid State) - A1186LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3298 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details