Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SP-009

Description
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 5 mm Min Contact Resistance: 120 mOhms Max
Datasheet
Description
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 5 mm Min Contact Resistance: 120 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB-SP-009 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-SP-009
Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SP-009
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 5 mm Min Contact Resistance: 120 mOhms Max
  • Contact Form: NC
  • Switching Voltage: 175 VAC Max
  • Switching Current: 0.4 A Max
  • Switching Capacity: 5 VA Max
  • Switching Distance: 5 mm Min
  • Contact Resistance: 120 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB-SP-009
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1223LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3824 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details