PTCP 130/30 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PTCP 130/30
Description
Switching Voltage: 100 Vac
Switching Current: 0.5A
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 3mm Min.
Size:
Length: 1.102in (28.0mm)
Diameter: M6 Thread
Leadwire Length: 11.81in (300.0mm)
Changeover
Description
Switching Voltage: 100 Vac
Switching Current: 0.5A
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 3mm Min.
Size:
Length: 1.102in (28.0mm)
Diameter: M6 Thread
Leadwire Length: 11.81in (300.0mm)
Changeover
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PTCP 130/30
Switching Voltage: 100 Vac
Switching Current: 0.5A
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 3mm Min.
Size:
Length: 1.102in (28.0mm)
Diameter: M6 Thread
Leadwire Length: 11.81in (300.0mm)
Changeover
- Switching Voltage: 100 Vac
- Switching Current: 0.5A
- Switching Capacity: 5.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 3mm Min.
Size:
- Length: 1.102in (28.0mm)
- Diameter: M6 Thread
- Leadwire Length: 11.81in (300.0mm)
- Changeover
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PTCP 130/30 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details