Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA 30/10

Description
Contact Resistance: 500 m’ohms Max Switching Voltage: 30 Vac Switching Current: 0.01A Switching Distance: 3.0mm Min
Request a Quote Datasheet
Description
Contact Resistance: 500 m’ohms Max Switching Voltage: 30 Vac Switching Current: 0.01A Switching Distance: 3.0mm Min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA 30/10 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA 30/10
Proximity Sensors, Magnetic / Reed Proximity Switches PRA 30/10
Contact Resistance: 500 m’ohms Max Switching Voltage: 30 Vac Switching Current: 0.01A Switching Distance: 3.0mm Min
  • Contact Resistance: 500 m’ohms Max
  • Switching Voltage: 30 Vac
  • Switching Current: 0.01A
  • Switching Distance: 3.0mm Min
Supplier's Site Datasheet
Magnetic Proximity Switches - 8662580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
8662580
Magnetic Proximity Switches 8662580
Assemtech PRA 30/10 Reed Switch

Assemtech PRA 30/10 Reed Switch

Supplier's Site
Switch, Reed, Proximity, 2.5X12Mm, No; Sensing Range Max Comus (Assemtech) - 46W5490 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Reed, Proximity, 2.5X12Mm, No; Sensing Range Max Comus (Assemtech)
46W5490
Switch, Reed, Proximity, 2.5X12Mm, No; Sensing Range Max Comus (Assemtech) 46W5490
SWITCH, REED, PROXIMITY, 2.5X12MM, NO; Sensing Range Max:5mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Supply Current:10mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Sensing Range:0mmRoHS Compliant: Yes

SWITCH, REED, PROXIMITY, 2.5X12MM, NO; Sensing Range Max:5mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Supply Current:10mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Sensing Range:0mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Comus International RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PRA 30/10 8662580 46W5490
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches Magnetic Proximity Switches Switch, Reed, Proximity, 2.5X12Mm, No; Sensing Range Max Comus (Assemtech)
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 0.1181 inch (3 mm) 0.1969 inch (5 mm)
Electrical Output Switched / Alarm Switched / Alarm
Body Shape Cylindrical; Other; Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3463 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details