Comus International Proximity Sensors, Inductive Proximity Switches PIP-S17-021

Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm)
Datasheet
Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S17-021 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S17-021
Proximity Sensors, Inductive Proximity Switches PIP-S17-021
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm)
  • S17 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 17x17x28mm
  • Output Mode: PNP NO+NC
  • Connection mode: 4 wire
  • Mounting distance: shielded (5mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S17-021
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Output Load 4-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1000-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3063 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details