Comus International Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Built in the cover of electric switch box (surface mount or flush mount) For use where contact by hand is not allowed (e.g. food processing, clean rooms, hospitals) Works under... | |
| Contact Form: Normally Closed Switching Voltage: 250Vac Max. Switching Current: 2A Max. Switching Capacity: 40W SPDT Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 128.0mm (5.039in) Width:... | |
| Contact form: Reversible Float Switching Voltage: 125Vac Breakdown 250Vac Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 58.0mm (2.283in) Float Diameter:... | |
| Contact form: Reversible Float Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Solid Float Size: Length 58.0mm (2.283in)... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 100.0mm (3.93in) Width: 98.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 106.0mm (4.173in) Width: ∅52.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 108.0mm (4.251in) Width: 45.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 60.0mm (2.362in) Width: ∅28.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 72.0mm (2.952in) Width: 60.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 88.0mm (3.464in) Width: 41.0mm... | |
| Contact Form: Reversible Float Switching Voltage: 240Vac/200Vdc Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistqance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 125.0mm (4.921in) Width: 118.0mm... | |
| Detection range up to 200mm Short M30 housing with M12 connector No blind range for most materials Measurement independent of material, surface, colour and size of target Works under dust,... | |
| Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light... | |
| For all glass fiber wave guides of Assemtech (scanners and barriers) Detection of smallest objects Teach-In with button or externally Very robust die cast housing High light power High speed... | |
| Large detection range up to 1500mm Small size in popular ‚R-Shape’ Microprocessor controlled No blind range Very high switching frequency (200Hz) For detection of fast objects and objects with small... | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only) | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 40Kg/cm2 Connection Thread: 3/8” G (BSP) 3/8” NPT (ST/ST Only) | |
| Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 40Kg/cm2 Connection Thread: 3/8” G (BSP) 3/8” NPT | |
| Measuring distances from 80mm up to 5m High detection sensitivity Very low profile, small size Versions with analogue and /or binary output Versions with synchronization input Measurement independent of material,... | |
| Measuring range up to 1000mm Highly resistant against most chemicals such as acids and lyes Housing made of PVDF or PTFE Small size Measurement irrespective of material, surface, colour and... | |
| Measuring range up to 200mm Very small blind range Narrow detection beam Small size M12x1 Teach-In Binary or analogue outputs Special versions with particularly narrow beam or chemically resistant Measurement... | |
| Measuring ranges up to 1500mm Version with 90° (radial) transducer Versions with synchronisation input Small size M18 x 1 Measurement independent of material, surface, colour and size of target Work... | |
| Non contact detection, positioning, counting, supervision Glass instead of plastic Very robust, no aging thanks to glass Fiber cross sections 0.5 – 4mm2 Lengths 250 – 5000mm Various small scanner... | |
| Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 90.0mm (3.543in) Float Movement: 43.0mm... | |
| Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm... | |
| Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser... | |
| Switching Voltage: 1.5 – 5.0 Vdc Switching Capacity: 0.12A 12 Vac / 0.15A 120 Vdc 25W Lamp Load at 120W Switching Resistance: 3.0 Ohms Max. Differential Angle: 8° . Max. | |
| Switching Voltage: 200 Vdc / 240 Vac Switching Current: 0.5A Max. Carry Current: 1.0A Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm (1.692in) | |
| Switching Voltage: 230 Vac Switching Capacity: 100 Watts Max. 10 Watts Min. Switch Resistance: Solid State Output Differential Angle: 10° Deg. Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 100 Watts Max 10 Watts Min. Switch Resistance: Solid State Output Differential Angle: 30° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 10A 120 Vac / 5A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10° Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length: 3.860m (12ft... | |
| Switching Voltage: 240 Vac Switching Capacity: 10A 120 Vac / 5A 240 Vac Switching Resistance: 3.0 Ohms Max. Differential Angle: 8° Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Switching Voltage: 240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 65° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length:... | |
| Switching Voltage: 240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc Switch Resistance: 3.0 Ohms Max. Differential Angle: 25° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length:... | |
| Switching Voltage: 240 Vac Switching Capacity: 5A 240 Vac / 3A 240 Vac Switch Resistance: 3.0 Ohms Max. Differential Angle: 10 Deg. Max Size: L:127.0mm (5in) Dia:88.9mm (3.5in) Lead Length:... | |
| Switching Voltage:240 Vac Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc Switch Resistance: 3.0 Ohms Max. Differential Angle: 8° Deg. Size: L:140.0mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m... | |
| Ultrasonic fork barrier with analogue output 0…10V The analogue signal is a function of lateral covering For edge control and web guidance systems For transparent foils For contaminated air High... |