Comus International Proximity Sensors, Inductive Proximity Switches PIP-T18L-012

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm)
Datasheet
Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T18L-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T18L-012
Proximity Sensors, Inductive Proximity Switches PIP-T18L-012
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC 3-wire (10-30V DC)
  • Output Mode: PNP NC
  • Connection mode: 3 wire
  • Mounting distance: unshielded (8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T18L-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1102LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details