Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA-TP-002

Description
Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 400 VAC Breakdown Voltage: 500 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 40.5 mm (1.59 in) Housing/Nut Material: Black Accetal M6 and M12 Proximity Switch Suggested Magnet: PRM
Datasheet
Description
Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 400 VAC Breakdown Voltage: 500 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 40.5 mm (1.59 in) Housing/Nut Material: Black Accetal M6 and M12 Proximity Switch Suggested Magnet: PRM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA-TP-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-TP-002
Proximity Sensors, Magnetic / Reed Proximity Switches PRA-TP-002
Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 400 VAC Breakdown Voltage: 500 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 40.5 mm (1.59 in) Housing/Nut Material: Black Accetal M6 and M12 Proximity Switch Suggested Magnet: PRM
  • Contact Form: A
  • Switching Capacity: 10 W/VA
  • Switching Voltage: 400 VAC
  • Breakdown Voltage: 500 VDC
  • Switching Current: 0.5 A
  • Carry Current: 1.0 A
  • Body Length: 40.5 mm (1.59 in)
  • Housing/Nut Material: Black Accetal
  • M6 and M12 Proximity Switch
  • Suggested Magnet: PRM
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA-TP-002
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Pneumatic Cylinder Sensors - 2128502 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
View Details
Switches (Solid State) - A3283EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details