PIP-T12L-022 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T12L-022
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 4-wire (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: 4 wire
Mounting distance: unshielded (4mm)
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 4-wire (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: 4 wire
Mounting distance: unshielded (4mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T12L-022
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 4-wire (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: 4 wire
Mounting distance: unshielded (4mm)
- M12 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- DC 4-wire (10-30V DC)
- Output Mode: PNP NO+NC
- Connection mode: 4 wire
- Mounting distance: unshielded (4mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T12L-022 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data