PSB 175/30 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PSB 175/30
Description
Contact Resistance: 150 mOhms Max.
Switching Voltage: 150 Vac
Switching Capacity: 5.0 W/VA
Switching Current: 0.5A
Switching Distance: 5.00mm
Size:
Length: 30.0mm (1.18in)
Height: 20.0mm (.79in)
Diameter: 7.0mm (.28in)
Normally Closed Switch
Description
Contact Resistance: 150 mOhms Max.
Switching Voltage: 150 Vac
Switching Capacity: 5.0 W/VA
Switching Current: 0.5A
Switching Distance: 5.00mm
Size:
Length: 30.0mm (1.18in)
Height: 20.0mm (.79in)
Diameter: 7.0mm (.28in)
Normally Closed Switch
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PSB 175/30
Contact Resistance: 150 mOhms Max.
Switching Voltage: 150 Vac
Switching Capacity: 5.0 W/VA
Switching Current: 0.5A
Switching Distance: 5.00mm
Size:
Length: 30.0mm (1.18in)
Height: 20.0mm (.79in)
Diameter: 7.0mm (.28in)
Normally Closed Switch
- Contact Resistance: 150 mOhms Max.
- Switching Voltage: 150 Vac
- Switching Capacity: 5.0 W/VA
- Switching Current: 0.5A
- Switching Distance: 5.00mm
Size:
- Length: 30.0mm (1.18in)
- Height: 20.0mm (.79in)
- Diameter: 7.0mm (.28in)
- Normally Closed Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PSB 175/30 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Operation Distance
|
0.1969 inch (5 mm)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0600 inch (1.52 mm)
View Details
3 suppliers