PIP-T30S-101 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T30S-101
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO
Power Supply DC 10-30V
Connection mode: Straight Plug-in connector
Mounting distance: shielded (10mm)
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO
Power Supply DC 10-30V
Connection mode: Straight Plug-in connector
Mounting distance: shielded (10mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T30S-101
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO
Power Supply DC 10-30V
Connection mode: Straight Plug-in connector
Mounting distance: shielded (10mm)
- M30 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: PNP NO
- Power Supply DC 10-30V
- Connection mode: Straight Plug-in connector
- Mounting distance: shielded (10mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T30S-101 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details