PRA-TS-026 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-TS-026
Description
Contact Form: A
Switching Capacity: 10 W/VA
Switching Voltage: 400 VAC
Switching Current: 0.5 A
Breakdown Voltage: 600 VDC
Carry Current: 1.0 A
Description
Contact Form: A
Switching Capacity: 10 W/VA
Switching Voltage: 400 VAC
Switching Current: 0.5 A
Breakdown Voltage: 600 VDC
Carry Current: 1.0 A
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-TS-026
Contact Form: A
Switching Capacity: 10 W/VA
Switching Voltage: 400 VAC
Switching Current: 0.5 A
Breakdown Voltage: 600 VDC
Carry Current: 1.0 A
- Contact Form: A
- Switching Capacity: 10 W/VA
- Switching Voltage: 400 VAC
- Switching Current: 0.5 A
- Breakdown Voltage: 600 VDC
- Carry Current: 1.0 A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PRA-TS-026 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Rectangular; Other; Rectangular
Length
1.89 inch (48 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Power Requirements
DC Powered
Electrical Output
Switched / Alarm
View Details