Comus International Reed Proximity Switch; Sensing Range Max Comus (Assemtech) PTA470/30

Description
REED PROXIMITY SWITCH; Sensing Range Max:3mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:150mohm; Contact RoHS Compliant: Yes
Datasheet
Description
REED PROXIMITY SWITCH; Sensing Range Max:3mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:150mohm; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Switch; Sensing Range Max Comus (Assemtech) - 46WX3213 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Switch; Sensing Range Max Comus (Assemtech)
46WX3213
Reed Proximity Switch; Sensing Range Max Comus (Assemtech) 46WX3213
REED PROXIMITY SWITCH; Sensing Range Max:3mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:150mohm; Contact RoHS Compliant: Yes

REED PROXIMITY SWITCH; Sensing Range Max:3mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:150mohm; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46WX3213
Product Name Reed Proximity Switch; Sensing Range Max Comus (Assemtech)
Operation Distance 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1425-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details