Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB-RP-003

Description
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 120 mOhms Max
Datasheet
Description
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 120 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB-RP-003 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-RP-003
Proximity Sensors, Magnetic / Reed Proximity Switches PRB-RP-003
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 120 mOhms Max
  • Contact Form: NC
  • Switching Voltage: 175 VAC Max
  • Switching Current: 0.4 A Max
  • Switching Capacity: 5 VA Max
  • Switching Distance: 3 mm Min
  • Contact Resistance: 120 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB-RP-003
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Photoelectric Proximity Sensors - 5000002966-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details