Comus International Proximity Switch, Reed, 100Vac; Sensing Range Max Comus S1515

Description
PROXIMITY SWITCH, REED, 100VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SWITCH, REED, 100VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, Reed, 100Vac; Sensing Range Max Comus - 49X0855 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Reed, 100Vac; Sensing Range Max Comus
49X0855
Proximity Switch, Reed, 100Vac; Sensing Range Max Comus 49X0855
PROXIMITY SWITCH, REED, 100VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROXIMITY SWITCH, REED, 100VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0855
Product Name Proximity Switch, Reed, 100Vac; Sensing Range Max Comus
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3035 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details