Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA-RP-013

Description
Contact Form: NO Switching Voltage: 200 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 5 mm Min Contact Resistance: 125 mOhms Max
Datasheet
Description
Contact Form: NO Switching Voltage: 200 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 5 mm Min Contact Resistance: 125 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA-RP-013 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-RP-013
Proximity Sensors, Magnetic / Reed Proximity Switches PRA-RP-013
Contact Form: NO Switching Voltage: 200 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 5 mm Min Contact Resistance: 125 mOhms Max
  • Contact Form: NO
  • Switching Voltage: 200 VAC Max
  • Switching Current: 0.5 A Max
  • Switching Capacity: 10 VA Max
  • Switching Distance: 5 mm Min
  • Contact Resistance: 125 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA-RP-013
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3891 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details