Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA-SP-022

Description
Switching Capacity: 10 VA Switching Voltage: 150 VAC Switching Current: 0.5 A Carrying Current: 1.0 A Contact Resistance: 100 mOhms
Datasheet
Description
Switching Capacity: 10 VA Switching Voltage: 150 VAC Switching Current: 0.5 A Carrying Current: 1.0 A Contact Resistance: 100 mOhms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA-SP-022 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-SP-022
Proximity Sensors, Magnetic / Reed Proximity Switches PRA-SP-022
Switching Capacity: 10 VA Switching Voltage: 150 VAC Switching Current: 0.5 A Carrying Current: 1.0 A Contact Resistance: 100 mOhms
  • Switching Capacity: 10 VA
  • Switching Voltage: 150 VAC
  • Switching Current: 0.5 A
  • Carrying Current: 1.0 A
  • Contact Resistance: 100 mOhms
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA-SP-022
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669668 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.38 inch (35 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magnetic Proximity Switches - 2700016 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 3.2 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details