PIP-T18S-122 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T18S-122
Description
M18 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC Straight Plug-in (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (5mm)
Description
M18 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC Straight Plug-in (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (5mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T18S-122
M18 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC Straight Plug-in (10-30V DC)
Output Mode: PNP NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (5mm)
- M18 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- DC Straight Plug-in (10-30V DC)
- Output Mode: PNP NO+NC
- Connection mode: Straight Plug-in connector
- Mounting distance: shielded (5mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T18S-122 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
1.5 inch (38 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Cylindrical
Operation Distance
0.4724 to 0.6299 inch (12 to 16 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details