PRC-TS-001 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC-TS-001
Description
Contact Form: C
Switching Capacity: 5 W/VA
Switching Voltage: 175/125 VDC/AC
Breakdown Voltage: 200 VDC
Switching Current: 0.4DC/0.28AC A
Carry Current: 0.5 A
Body Length: 35.0mm (1.378in)
Housing/Nut Material: Stainless Steel
Cable: PVC 24 awg
M8 Proximity Switch
Suggested Magnet: PRM-TS-001
Description
Contact Form: C
Switching Capacity: 5 W/VA
Switching Voltage: 175/125 VDC/AC
Breakdown Voltage: 200 VDC
Switching Current: 0.4DC/0.28AC A
Carry Current: 0.5 A
Body Length: 35.0mm (1.378in)
Housing/Nut Material: Stainless Steel
Cable: PVC 24 awg
M8 Proximity Switch
Suggested Magnet: PRM-TS-001
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC-TS-001
Contact Form: C
Switching Capacity: 5 W/VA
Switching Voltage: 175/125 VDC/AC
Breakdown Voltage: 200 VDC
Switching Current: 0.4DC/0.28AC A
Carry Current: 0.5 A
Body Length: 35.0mm (1.378in)
Housing/Nut Material: Stainless Steel
Cable: PVC 24 awg
M8 Proximity Switch
Suggested Magnet: PRM-TS-001
- Contact Form: C
- Switching Capacity: 5 W/VA
- Switching Voltage: 175/125 VDC/AC
- Breakdown Voltage: 200 VDC
- Switching Current: 0.4DC/0.28AC A
- Carry Current: 0.5 A
- Body Length: 35.0mm (1.378in)
- Housing/Nut Material: Stainless Steel
- Cable: PVC 24 awg
- M8 Proximity Switch
- Suggested Magnet: PRM-TS-001
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PRC-TS-001 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data