PIP-T12S-011 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T12S-011
Description
M12 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 3-wire (10-30V DC)
Output Mode: PNP NC
Connection mode: 3 wire
Mounting distance: shielded (2mm)
Description
M12 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 3-wire (10-30V DC)
Output Mode: PNP NC
Connection mode: 3 wire
Mounting distance: shielded (2mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T12S-011
M12 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 3-wire (10-30V DC)
Output Mode: PNP NC
Connection mode: 3 wire
Mounting distance: shielded (2mm)
- M12 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- DC 3-wire (10-30V DC)
- Output Mode: PNP NC
- Connection mode: 3 wire
- Mounting distance: shielded (2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T12S-011 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0984 inch (2.5 mm)
View Details