Comus International Proximity Switch, Reed, 400Vac; Sensing Range Max Comus S1750

Description
PROXIMITY SWITCH, REED, 400VAC; Sensing Range Max:24mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SWITCH, REED, 400VAC; Sensing Range Max:24mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, Reed, 400Vac; Sensing Range Max Comus - 49X0859 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Reed, 400Vac; Sensing Range Max Comus
49X0859
Proximity Switch, Reed, 400Vac; Sensing Range Max Comus 49X0859
PROXIMITY SWITCH, REED, 400VAC; Sensing Range Max:24mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROXIMITY SWITCH, REED, 400VAC; Sensing Range Max:24mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0859
Product Name Proximity Switch, Reed, 400Vac; Sensing Range Max Comus
Operation Distance 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Photoelectric Sensors - 2669859 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
View Details