Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PSCM 130/30

Description
Switching Voltage: 100Vac Max. Switching Current: 0.5A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Size: L: 1.377in (35.0mm) H: 0.787in (20.0mm) W: 0.315in (8.0mm) Leadwire Length: 11.811in (300.0mm) Changeover Switch Aluminium housing
Datasheet
Description
Switching Voltage: 100Vac Max. Switching Current: 0.5A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Size: L: 1.377in (35.0mm) H: 0.787in (20.0mm) W: 0.315in (8.0mm) Leadwire Length: 11.811in (300.0mm) Changeover Switch Aluminium housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PSCM 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PSCM 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches PSCM 130/30
Switching Voltage: 100Vac Max. Switching Current: 0.5A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Size: L: 1.377in (35.0mm) H: 0.787in (20.0mm) W: 0.315in (8.0mm) Leadwire Length: 11.811in (300.0mm) Changeover Switch Aluminium housing
  • Switching Voltage: 100Vac Max.
  • Switching Current: 0.5A Max.
  • Switching Capacity: 5.0VA Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 8.0mm
  • Size: L: 1.377in (35.0mm)
  • H: 0.787in (20.0mm)
  • W: 0.315in (8.0mm)
  • Leadwire Length: 11.811in (300.0mm)
  • Changeover Switch
  • Aluminium housing
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PSCM 130/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3296 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details