PIP-S60-021 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-S60-021
Description
S60 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 55x41x120mm
Output Mode: PNP NO+NC
Connection mode: 4 wire
Mounting distance: 25mm, shielded
Description
S60 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 55x41x120mm
Output Mode: PNP NO+NC
Connection mode: 4 wire
Mounting distance: 25mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-S60-021
S60 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 55x41x120mm
Output Mode: PNP NO+NC
Connection mode: 4 wire
Mounting distance: 25mm, shielded
- S60 Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 55x41x120mm
- Output Mode: PNP NO+NC
- Connection mode: 4 wire
- Mounting distance: 25mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-S60-021 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open; Normally Closed
|
|
Output Load
|
4-Wire PNP
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3000 inch (7.62 mm)
View Details
3 suppliers
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3937 inch (10 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details