Comus International Proximity Sensors, Inductive Proximity Switches PIP-T18S-011

Description
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm)
Datasheet
Description
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T18S-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T18S-011
Proximity Sensors, Inductive Proximity Switches PIP-T18S-011
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm)
  • M18 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC 3-wire (10-30V DC)
  • Output Mode: PNP NC
  • Connection mode: 3 wire
  • Mounting distance: unshielded (8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T18S-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004656-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1043660-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details